Panasonic Res, Thick Film, 182R, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF1820V

Description
RES, THICK FILM, 182R, 1%, 0.1W, 0603; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 182R, 1%, 0.1W, 0603; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 182R, 1%, 0.1W, 0603; Resistance Panasonic - 65T8355 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 182R, 1%, 0.1W, 0603; Resistance Panasonic
65T8355
Res, Thick Film, 182R, 1%, 0.1W, 0603; Resistance Panasonic 65T8355
RES, THICK FILM, 182R, 1%, 0.1W, 0603; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 182R, 1%, 0.1W, 0603; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 182R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7277 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 182R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7277
Res, Thick Film, 182R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7277
RES, THICK FILM, 182R, 1%, 0.1W, 0603, REEL; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 182R, 1%, 0.1W, 0603, REEL; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8355 97W7277
Product Name Res, Thick Film, 182R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 182R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details