Res Thick Film 0603 17.8 Ohm 1% 1/10W ±100ppm/C Molded SMD Punched Carrier T/R
RES, THICK FILM, 17R8, 1%, 0.1W, 0603, REEL; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
RES, THICK FILM, 17R8, 1%, 0.1W, 0603; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
| Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 590-ERJ-3EKF17R8V | 51W9393 | 90W3141 |
| Product Name | Res Thick Film 0603 17.8 Ohm 1% 1/10W ±100ppm/C Molded SMD Punched Carrier T/R | Res, Thick Film, 17R8, 1%, 0.1W, 0603, Reel; Resistance Panasonic | Res, Thick Film, 17R8, 1%, 0.1W, 0603; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] |
| Resistance Range | 17.8 ohms | 17.8 ohms | 17.8 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |