Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3EKF1781V

Description
Win Source Part Number: 971729-ERJ-3EKF1781V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.78 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3EKF1781,P1.78KHD KR-NDR,P1.78KHCT,P1. 78KHTR,P1.78KHCT-NDR ,ERJ-3EKF1781,P1.78K HTR-NDR,P1.78KHDKR,E RJ3EKF1781V Base Product Number: ERJ-3EKF1
Request a Quote Datasheet
Description
Win Source Part Number: 971729-ERJ-3EKF1781V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.78 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3EKF1781,P1.78KHD KR-NDR,P1.78KHCT,P1. 78KHTR,P1.78KHCT-NDR ,ERJ-3EKF1781,P1.78K HTR-NDR,P1.78KHDKR,E RJ3EKF1781V Base Product Number: ERJ-3EKF1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
971729-ERJ-3EKF1781V
Resistors - Chip Resistor - Surface Mount 971729-ERJ-3EKF1781V
Win Source Part Number: 971729-ERJ-3EKF1781V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.78 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3EKF1781,P1.78KHD KR-NDR,P1.78KHCT,P1. 78KHTR,P1.78KHCT-NDR ,ERJ-3EKF1781,P1.78K HTR-NDR,P1.78KHDKR,E RJ3EKF1781V Base Product Number: ERJ-3EKF1

Win Source Part Number: 971729-ERJ-3EKF1781V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3EK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.78 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ3EKF1781,P1.78KHDKR-NDR,P1.78KHCT,P1.78KHTR,P1.78KHCT-NDR,ERJ-3EKF1781,P1.78KHTR-NDR,P1.78KHDKR,ERJ3EKF1781V
Base Product Number: ERJ-3EKF1

Buy Now Datasheet
SMD 10W Resistor - 52-ERJ-3EKF1781V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-3EKF1781V
SMD 10W Resistor 52-ERJ-3EKF1781V
1.78kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF1781V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1781V can be used for catalog matching and distributor lookup.

1.78kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF1781V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1781V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 971729-ERJ-3EKF1781V 52-ERJ-3EKF1781V
Product Name Resistors - Chip Resistor - Surface Mount SMD 10W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM
Resistance Range 1780 ohms 1780 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers