Panasonic RES SMD 174K OHM 1% 1/10W 0603 ERJ-3EKF1743V

Description
RES SMD 174K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 174K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 174K OHM 1% 1/10W 0603 - 590-ERJ-3EKF1743V - Utmel Electronic Limited
Hong Kong, China
RES SMD 174K OHM 1% 1/10W 0603
590-ERJ-3EKF1743V
RES SMD 174K OHM 1% 1/10W 0603 590-ERJ-3EKF1743V
RES SMD 174K OHM 1% 1/10W 0603

RES SMD 174K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 174K, 1%, 0.1W, 0603; Resistance Panasonic - 53W4548 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 174K, 1%, 0.1W, 0603; Resistance Panasonic
53W4548
Res, Thick Film, 174K, 1%, 0.1W, 0603; Resistance Panasonic 53W4548
RES, THICK FILM, 174K, 1%, 0.1W, 0603; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 174K, 1%, 0.1W, 0603; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3EKF1743V 53W4548
Product Name RES SMD 174K OHM 1% 1/10W 0603 Res, Thick Film, 174K, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 174000 ohms 174000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details