Panasonic RES SMD 1.74K OHM 1% 1/10W 0603 ERJ-3EKF1741V

Description
RES SMD 1.74K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 1.74K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.74K OHM 1% 1/10W 0603 - 590-ERJ-3EKF1741V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.74K OHM 1% 1/10W 0603
590-ERJ-3EKF1741V
RES SMD 1.74K OHM 1% 1/10W 0603 590-ERJ-3EKF1741V
RES SMD 1.74K OHM 1% 1/10W 0603

RES SMD 1.74K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 1K74, 1%, 0.1W, 0603; Resistance Panasonic - 53W4547 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K74, 1%, 0.1W, 0603; Resistance Panasonic
53W4547
Res, Thick Film, 1K74, 1%, 0.1W, 0603; Resistance Panasonic 53W4547
RES, THICK FILM, 1K74, 1%, 0.1W, 0603; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K74, 1%, 0.1W, 0603; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3EKF1741V 53W4547
Product Name RES SMD 1.74K OHM 1% 1/10W 0603 Res, Thick Film, 1K74, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 1740 ohms 1740 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details