Panasonic RES SMD 16 OHM 1% 1/10W 0603 ERJ-3EKF16R0V

Description
RES SMD 16 OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 16 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 16 OHM 1% 1/10W 0603 - 590-ERJ-3EKF16R0V - Utmel Electronic Limited
Hong Kong, China
RES SMD 16 OHM 1% 1/10W 0603
590-ERJ-3EKF16R0V
RES SMD 16 OHM 1% 1/10W 0603 590-ERJ-3EKF16R0V
RES SMD 16 OHM 1% 1/10W 0603

RES SMD 16 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 16R, 1%, 0.1W, 0603; Resistance Panasonic - 90W3135 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R, 1%, 0.1W, 0603; Resistance Panasonic
90W3135
Res, Thick Film, 16R, 1%, 0.1W, 0603; Resistance Panasonic 90W3135
RES, THICK FILM, 16R, 1%, 0.1W, 0603; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 16R, 1%, 0.1W, 0603; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3EKF16R0V 90W3135
Product Name RES SMD 16 OHM 1% 1/10W 0603 Res, Thick Film, 16R, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 16 ohms 16 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details