RES, THICK FILM, 1K69, 1%, 0.1W, 0603, REEL; Resistance:1.69kohm;
RES, THICK FILM, 1K69, 1%, 0.1W, 0603; Resistance:1.69kohm;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 97W7272 | 65T8350 |
| Product Name | Res, Thick Film, 1K69, 1%, 0.1W, 0603, Reel; Resistance Panasonic | Res, Thick Film, 1K69, 1%, 0.1W, 0603; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Precision Resistor | Precision Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] |
| Resistance Range | 1690 ohms | 1690 ohms |