Panasonic SMD 0.1W 75V Resistor ERJ-3EKF1653V

Description
165kR 1% 0603 SMD Thick Film Resistor, 0.1W, 75V Product overview: ERJ-3EKF1653V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1653V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
165kR 1% 0603 SMD Thick Film Resistor, 0.1W, 75V Product overview: ERJ-3EKF1653V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1653V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 75V Resistor - 52-ERJ-3EKF1653V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 75V Resistor
52-ERJ-3EKF1653V
SMD 0.1W 75V Resistor 52-ERJ-3EKF1653V
165kR 1% 0603 SMD Thick Film Resistor, 0.1W, 75V Product overview: ERJ-3EKF1653V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1653V can be used for catalog matching and distributor lookup.

165kR 1% 0603 SMD Thick Film Resistor, 0.1W, 75V Product overview: ERJ-3EKF1653V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1653V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1058241-ERJ-3EKF1653V
Resistors - Chip Resistor - Surface Mount 1058241-ERJ-3EKF1653V
Win Source Part Number: 1058241-ERJ-3EKF1653 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 165 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): 7171339; CRCW0603165KFKEA; RC0603FR-07165KL; RK73H1JTTD1653F; AC0603FR-07165KL; MCMR06X1653FTL; CRCW0603180KFKEAERJ- 3EKF1653V.; ERJ3EKF1653V; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P165KHTR-NDR,ERJ3EKF 1653,P165KHTR,P165KH CT-NDR,ERJ3EKF1653V, ERJ-3EKF1653,P165KHC T,P165KHDKR,P165KHDK R-NDR Base Product Number: ERJ-3EKF1

Win Source Part Number: 1058241-ERJ-3EKF1653V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3EK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 165 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): 7171339; CRCW0603165KFKEA; RC0603FR-07165KL; RK73H1JTTD1653F; AC0603FR-07165KL; MCMR06X1653FTL; CRCW0603180KFKEAERJ-3EKF1653V.; ERJ3EKF1653V;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P165KHTR-NDR,ERJ3EKF1653,P165KHTR,P165KHCT-NDR,ERJ3EKF1653V,ERJ-3EKF1653,P165KHCT,P165KHDKR,P165KHDKR-NDR
Base Product Number: ERJ-3EKF1

Buy Now Datasheet
Res, Thick Film, 165K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9390 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 165K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9390
Res, Thick Film, 165K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9390
RES, THICK FILM, 165K, 1%, 0.1W, 0603, REEL; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 165K, 1%, 0.1W, 0603, REEL; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3EKF1653V 1058241-ERJ-3EKF1653V 51W9390
Product Name SMD 0.1W 75V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 165K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Resistance Range 165000 ohms 165000 ohms 165000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details