Panasonic SMD 0.1W Resistor ERJ-3EKF1623V

Description
162kR 1% 0.1W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF1623V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1623V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
162kR 1% 0.1W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF1623V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1623V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W Resistor - 52-ERJ-3EKF1623V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W Resistor
52-ERJ-3EKF1623V
SMD 0.1W Resistor 52-ERJ-3EKF1623V
162kR 1% 0.1W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF1623V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1623V can be used for catalog matching and distributor lookup.

162kR 1% 0.1W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF1623V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1623V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 162K, 1%, 0.1W, 0603; Resistance Panasonic - 65T8346 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162K, 1%, 0.1W, 0603; Resistance Panasonic
65T8346
Res, Thick Film, 162K, 1%, 0.1W, 0603; Resistance Panasonic 65T8346
RES, THICK FILM, 162K, 1%, 0.1W, 0603; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 162K, 1%, 0.1W, 0603; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 162K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7268 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7268
Res, Thick Film, 162K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7268
RES, THICK FILM, 162K, 1%, 0.1W, 0603, REEL; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 162K, 1%, 0.1W, 0603, REEL; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 162K OHM 1% 1/10W 0603 - 590-ERJ-3EKF1623V - Utmel Electronic Limited
Hong Kong, China
RES SMD 162K OHM 1% 1/10W 0603
590-ERJ-3EKF1623V
RES SMD 162K OHM 1% 1/10W 0603 590-ERJ-3EKF1623V
RES SMD 162K OHM 1% 1/10W 0603

RES SMD 162K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-3EKF1623V 65T8346 97W7268 590-ERJ-3EKF1623V
Product Name SMD 0.1W Resistor Res, Thick Film, 162K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 162K, 1%, 0.1W, 0603, Reel; Resistance Panasonic RES SMD 162K OHM 1% 1/10W 0603
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 162000 ohms 162000 ohms 162000 ohms 162000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details