Panasonic Res, Thick Film, 1K62, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF1621V

Description
RES, THICK FILM, 1K62, 1%, 0.1W, 0603; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RES, THICK FILM, 1K62, 1%, 0.1W, 0603; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K62, 1%, 0.1W, 0603; Resistance Panasonic - 65T8344 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K62, 1%, 0.1W, 0603; Resistance Panasonic
65T8344
Res, Thick Film, 1K62, 1%, 0.1W, 0603; Resistance Panasonic 65T8344
RES, THICK FILM, 1K62, 1%, 0.1W, 0603; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K62, 1%, 0.1W, 0603; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K62, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7266 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K62, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7266
Res, Thick Film, 1K62, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7266
RES, THICK FILM, 1K62, 1%, 0.1W, 0603, REEL; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K62, 1%, 0.1W, 0603, REEL; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8344 97W7266
Product Name Res, Thick Film, 1K62, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 1K62, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 1620 ohms 1620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details