Panasonic Res, Thick Film, 162R, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF1620V

Description
RES, THICK FILM, 162R, 1%, 0.1W, 0603; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 162R, 1%, 0.1W, 0603; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 162R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4543 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162R, 1%, 0.1W, 0603; Resistance Panasonic
53W4543
Res, Thick Film, 162R, 1%, 0.1W, 0603; Resistance Panasonic 53W4543
RES, THICK FILM, 162R, 1%, 0.1W, 0603; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 162R, 1%, 0.1W, 0603; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 162 OHM 1% 1/10W 0603 - 590-ERJ-3EKF1620V - Utmel Electronic Limited
Hong Kong, China
RES SMD 162 OHM 1% 1/10W 0603
590-ERJ-3EKF1620V
RES SMD 162 OHM 1% 1/10W 0603 590-ERJ-3EKF1620V
RES SMD 162 OHM 1% 1/10W 0603

RES SMD 162 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 53W4543 590-ERJ-3EKF1620V
Product Name Res, Thick Film, 162R, 1%, 0.1W, 0603; Resistance Panasonic RES SMD 162 OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers