Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3EKF1602V

Description
RES SMD 16K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 16K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-3EKF1602V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-3EKF1602V
Resistors - Chip Resistor - Surface Mount ERJ-3EKF1602V
RES SMD 16K OHM 1% 1/10W 0603

RES SMD 16K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 16K, 1%, 0.1W, 0603; Resistance Panasonic - 65T8343 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K, 1%, 0.1W, 0603; Resistance Panasonic
65T8343
Res, Thick Film, 16K, 1%, 0.1W, 0603; Resistance Panasonic 65T8343
RES, THICK FILM, 16K, 1%, 0.1W, 0603; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 16K, 1%, 0.1W, 0603; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 16K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7265 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7265
Res, Thick Film, 16K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7265
RES, THICK FILM, 16K, 1%, 0.1W, 0603, REEL; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 16K, 1%, 0.1W, 0603, REEL; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-3EKF1602V 65T8343 97W7265
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 16K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 16K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 16000 ohms 16000 ohms 16000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details