Panasonic Res, Thick Film, 160R, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF1600V

Description
RES, THICK FILM, 160R, 1%, 0.1W, 0603; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 160R, 1%, 0.1W, 0603; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 160R, 1%, 0.1W, 0603; Resistance Panasonic - 90W3139 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160R, 1%, 0.1W, 0603; Resistance Panasonic
90W3139
Res, Thick Film, 160R, 1%, 0.1W, 0603; Resistance Panasonic 90W3139
RES, THICK FILM, 160R, 1%, 0.1W, 0603; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 160R, 1%, 0.1W, 0603; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 160R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9385 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9385
Res, Thick Film, 160R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9385
RES, THICK FILM, 160R, 1%, 0.1W, 0603, REEL; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 160R, 1%, 0.1W, 0603, REEL; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3139 51W9385
Product Name Res, Thick Film, 160R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 160R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers