Panasonic Res, Thick Film, 15K8, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF1582V

Description
RES, THICK FILM, 15K8, 1%, 0.1W, 0603; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 15K8, 1%, 0.1W, 0603; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 15K8, 1%, 0.1W, 0603; Resistance Panasonic - 65T8342 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K8, 1%, 0.1W, 0603; Resistance Panasonic
65T8342
Res, Thick Film, 15K8, 1%, 0.1W, 0603; Resistance Panasonic 65T8342
RES, THICK FILM, 15K8, 1%, 0.1W, 0603; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 15K8, 1%, 0.1W, 0603; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0603, 1%, Precision; 15.8Kohm, 7 Inch Reel Rohs Compliant Panasonic - 81AC8476 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0603, 1%, Precision; 15.8Kohm, 7 Inch Reel Rohs Compliant Panasonic
81AC8476
Thick Film Chip Res, 0603, 1%, Precision; 15.8Kohm, 7 Inch Reel Rohs Compliant Panasonic 81AC8476
THICK FILM CHIP RES, 0603, 1%, PRECISION; 15.8KOHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0603, 1%, PRECISION; 15.8KOHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site
Res, Thick Film, 15K8, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7264 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K8, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7264
Res, Thick Film, 15K8, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7264
RES, THICK FILM, 15K8, 1%, 0.1W, 0603, REEL; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 15K8, 1%, 0.1W, 0603, REEL; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 65T8342 81AC8476 97W7264
Product Name Res, Thick Film, 15K8, 1%, 0.1W, 0603; Resistance Panasonic Thick Film Chip Res, 0603, 1%, Precision; 15.8Kohm, 7 Inch Reel Rohs Compliant Panasonic Res, Thick Film, 15K8, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603 0603; 0603 [1608 Metric]
Resistance Range 15800 ohms 15800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details