Panasonic Res, Thick Film, 158R, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF1580V

Description
RES, THICK FILM, 158R, 1%, 0.1W, 0603; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 158R, 1%, 0.1W, 0603; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 158R, 1%, 0.1W, 0603; Resistance Panasonic - 90W3134 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 158R, 1%, 0.1W, 0603; Resistance Panasonic
90W3134
Res, Thick Film, 158R, 1%, 0.1W, 0603; Resistance Panasonic 90W3134
RES, THICK FILM, 158R, 1%, 0.1W, 0603; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 158R, 1%, 0.1W, 0603; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 158R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9378 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 158R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9378
Res, Thick Film, 158R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9378
RES, THICK FILM, 158R, 1%, 0.1W, 0603, REEL; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 158R, 1%, 0.1W, 0603, REEL; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3134 51W9378
Product Name Res, Thick Film, 158R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 158R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 158 ohms 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details