Panasonic Res, Thick Film, 154K, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF1543V

Description
RES, THICK FILM, 154K, 1%, 0.1W, 0603; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 154K, 1%, 0.1W, 0603; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 154K, 1%, 0.1W, 0603; Resistance Panasonic - 53W4538 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 154K, 1%, 0.1W, 0603; Resistance Panasonic
53W4538
Res, Thick Film, 154K, 1%, 0.1W, 0603; Resistance Panasonic 53W4538
RES, THICK FILM, 154K, 1%, 0.1W, 0603; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 154K, 1%, 0.1W, 0603; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 154K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9377 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 154K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9377
Res, Thick Film, 154K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9377
RES, THICK FILM, 154K, 1%, 0.1W, 0603, REEL; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 154K, 1%, 0.1W, 0603, REEL; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4538 51W9377
Product Name Res, Thick Film, 154K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 154K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 154000 ohms 154000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers