Panasonic Res, Thick Film, 1K54, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF1541V

Description
RES, THICK FILM, 1K54, 1%, 0.1W, 0603; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K54, 1%, 0.1W, 0603; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K54, 1%, 0.1W, 0603; Resistance Panasonic - 53W4536 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K54, 1%, 0.1W, 0603; Resistance Panasonic
53W4536
Res, Thick Film, 1K54, 1%, 0.1W, 0603; Resistance Panasonic 53W4536
RES, THICK FILM, 1K54, 1%, 0.1W, 0603; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K54, 1%, 0.1W, 0603; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K54, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9375 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K54, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9375
Res, Thick Film, 1K54, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9375
RES, THICK FILM, 1K54, 1%, 0.1W, 0603, REEL; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K54, 1%, 0.1W, 0603, REEL; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4536 51W9375
Product Name Res, Thick Film, 1K54, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 1K54, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 0603; 0603 [1608 Metric]
Resistance Range 1540 ohms 1540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers