Panasonic Res, Thick Film, 1M5, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF1504V

Description
RES, THICK FILM, 1M5, 1%, 0.1W, 0603; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M5, 1%, 0.1W, 0603; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M5, 1%, 0.1W, 0603; Resistance Panasonic - 53W4535 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M5, 1%, 0.1W, 0603; Resistance Panasonic
53W4535
Res, Thick Film, 1M5, 1%, 0.1W, 0603; Resistance Panasonic 53W4535
RES, THICK FILM, 1M5, 1%, 0.1W, 0603; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1M5, 1%, 0.1W, 0603; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M5, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9373 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9373
Res, Thick Film, 1M5, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9373
RES, THICK FILM, 1M5, 1%, 0.1W, 0603, REEL; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1M5, 1%, 0.1W, 0603, REEL; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4535 51W9373
Product Name Res, Thick Film, 1M5, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 1M5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 1.50E6 ohms 1.50E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details