Panasonic RES SMD 150K OHM 1% 1/10W 0603 ERJ-3EKF1503V

Description
RES SMD 150K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 150K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 150K OHM 1% 1/10W 0603 - 590-ERJ-3EKF1503V - Utmel Electronic Limited
Hong Kong, China
RES SMD 150K OHM 1% 1/10W 0603
590-ERJ-3EKF1503V
RES SMD 150K OHM 1% 1/10W 0603 590-ERJ-3EKF1503V
RES SMD 150K OHM 1% 1/10W 0603

RES SMD 150K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 150K, 1%, 0.1W, 0603; Resistance Panasonic - 64R5321 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 0.1W, 0603; Resistance Panasonic
64R5321
Res, Thick Film, 150K, 1%, 0.1W, 0603; Resistance Panasonic 64R5321
RES, THICK FILM, 150K, 1%, 0.1W, 0603; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 150K, 1%, 0.1W, 0603; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3EKF1503V 64R5321
Product Name RES SMD 150K OHM 1% 1/10W 0603 Res, Thick Film, 150K, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 150000 ohms 150000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details