Panasonic Chip Resistor - Surface Mount ERJ-3EKF1500V

Description
RES SMD 150 OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 150 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3EKF1500V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF1500V
Chip Resistor - Surface Mount ERJ-3EKF1500V
RES SMD 150 OHM 1% 1/10W 0603

RES SMD 150 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 150R, 1%, 0.1W, 0603; Resistance Panasonic - 64R5318 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.1W, 0603; Resistance Panasonic
64R5318
Res, Thick Film, 150R, 1%, 0.1W, 0603; Resistance Panasonic 64R5318
RES, THICK FILM, 150R, 1%, 0.1W, 0603; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.1W, 0603; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 90W3129 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
90W3129
Res, Thick Film, 150R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 90W3129
RES, THICK FILM, 150R, 1%, 0.1W, 0603, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.1W, 0603, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-3EKF1500V 64R5318 90W3129
Product Name Chip Resistor - Surface Mount Res, Thick Film, 150R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 150R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573148 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 2.2 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details