Panasonic Res, Thick Film, 14R, 1%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3EKF14R0V

Description
RES, THICK FILM, 14R, 1%, 0.1W, 0603, REEL; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 14R, 1%, 0.1W, 0603, REEL; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 14R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9360 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9360
Res, Thick Film, 14R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9360
RES, THICK FILM, 14R, 1%, 0.1W, 0603, REEL; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 14R, 1%, 0.1W, 0603, REEL; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 14R, 1%, 0.1W, 0603; Resistance Panasonic - 90W3122 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R, 1%, 0.1W, 0603; Resistance Panasonic
90W3122
Res, Thick Film, 14R, 1%, 0.1W, 0603; Resistance Panasonic 90W3122
RES, THICK FILM, 14R, 1%, 0.1W, 0603; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 14R, 1%, 0.1W, 0603; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 14 OHM 1% 1/10W 0603 - 590-ERJ-3EKF14R0V - Utmel Electronic Limited
Hong Kong, China
RES SMD 14 OHM 1% 1/10W 0603
590-ERJ-3EKF14R0V
RES SMD 14 OHM 1% 1/10W 0603 590-ERJ-3EKF14R0V
RES SMD 14 OHM 1% 1/10W 0603

RES SMD 14 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 51W9360 90W3122 590-ERJ-3EKF14R0V
Product Name Res, Thick Film, 14R, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 14R, 1%, 0.1W, 0603; Resistance Panasonic RES SMD 14 OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 14 ohms 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details