Panasonic SMD 100mW 75V Resistor ERJ-3EKF1403V

Description
140kR 1% 0603 SMD Chip Resistor, 100mW, 75V Product overview: ERJ-3EKF1403V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1403V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
140kR 1% 0603 SMD Chip Resistor, 100mW, 75V Product overview: ERJ-3EKF1403V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1403V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW 75V Resistor - 52-ERJ-3EKF1403V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 75V Resistor
52-ERJ-3EKF1403V
SMD 100mW 75V Resistor 52-ERJ-3EKF1403V
140kR 1% 0603 SMD Chip Resistor, 100mW, 75V Product overview: ERJ-3EKF1403V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1403V can be used for catalog matching and distributor lookup.

140kR 1% 0603 SMD Chip Resistor, 100mW, 75V Product overview: ERJ-3EKF1403V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1403V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 140K, 1%, 0.1W, 0603; Resistance Panasonic - 65T8339 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140K, 1%, 0.1W, 0603; Resistance Panasonic
65T8339
Res, Thick Film, 140K, 1%, 0.1W, 0603; Resistance Panasonic 65T8339
RES, THICK FILM, 140K, 1%, 0.1W, 0603; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 140K, 1%, 0.1W, 0603; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 140K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7261 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7261
Res, Thick Film, 140K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7261
RES, THICK FILM, 140K, 1%, 0.1W, 0603, REEL; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 140K, 1%, 0.1W, 0603, REEL; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3EKF1403V 65T8339 97W7261
Product Name SMD 100mW 75V Resistor Res, Thick Film, 140K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 140K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Resistance Range 140000 ohms 140000 ohms 140000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details