Panasonic Automotive SMD 100mW Resistor ERJ-3EKF1401V

Description
1.4kR 1% 0603 Thick Film SMD Resistor, 100mW, 50VDC, AEC-Q200 Product overview: ERJ-3EKF1401V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1401V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.4kR 1% 0603 Thick Film SMD Resistor, 100mW, 50VDC, AEC-Q200 Product overview: ERJ-3EKF1401V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1401V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 100mW Resistor - 52-ERJ-3EKF1401V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 100mW Resistor
52-ERJ-3EKF1401V
Automotive SMD 100mW Resistor 52-ERJ-3EKF1401V
1.4kR 1% 0603 Thick Film SMD Resistor, 100mW, 50VDC, AEC-Q200 Product overview: ERJ-3EKF1401V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1401V can be used for catalog matching and distributor lookup.

1.4kR 1% 0603 Thick Film SMD Resistor, 100mW, 50VDC, AEC-Q200 Product overview: ERJ-3EKF1401V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1401V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 1K4, 1%, 0.1W, 0603; Resistance Panasonic - 53W4529 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K4, 1%, 0.1W, 0603; Resistance Panasonic
53W4529
Res, Thick Film, 1K4, 1%, 0.1W, 0603; Resistance Panasonic 53W4529
RES, THICK FILM, 1K4, 1%, 0.1W, 0603; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K4, 1%, 0.1W, 0603; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-3EKF1401V 53W4529
Product Name Automotive SMD 100mW Resistor Res, Thick Film, 1K4, 1%, 0.1W, 0603; Resistance Panasonic
Resistance Range 1400 ohms 1400 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details