Panasonic RES SMD 140 OHM 1% 1/10W 0603 ERJ-3EKF1400V

Description
RES SMD 140 OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 140 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 140 OHM 1% 1/10W 0603 - 590-ERJ-3EKF1400V - Utmel Electronic Limited
Hong Kong, China
RES SMD 140 OHM 1% 1/10W 0603
590-ERJ-3EKF1400V
RES SMD 140 OHM 1% 1/10W 0603 590-ERJ-3EKF1400V
RES SMD 140 OHM 1% 1/10W 0603

RES SMD 140 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 140R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4528 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140R, 1%, 0.1W, 0603; Resistance Panasonic
53W4528
Res, Thick Film, 140R, 1%, 0.1W, 0603; Resistance Panasonic 53W4528
RES, THICK FILM, 140R, 1%, 0.1W, 0603; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 140R, 1%, 0.1W, 0603; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3EKF1400V 53W4528
Product Name RES SMD 140 OHM 1% 1/10W 0603 Res, Thick Film, 140R, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details