Panasonic Res, Thick Film, 13R7, 1%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3EKF13R7V

Description
RES, THICK FILM, 13R7, 1%, 0.1W, 0603, REEL; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 13R7, 1%, 0.1W, 0603, REEL; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 13R7, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9353 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R7, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9353
Res, Thick Film, 13R7, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9353
RES, THICK FILM, 13R7, 1%, 0.1W, 0603, REEL; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 13R7, 1%, 0.1W, 0603, REEL; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 13R7, 1%, 0.1W, 0603; Resistance Panasonic - 90W3121 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R7, 1%, 0.1W, 0603; Resistance Panasonic
90W3121
Res, Thick Film, 13R7, 1%, 0.1W, 0603; Resistance Panasonic 90W3121
RES, THICK FILM, 13R7, 1%, 0.1W, 0603; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 13R7, 1%, 0.1W, 0603; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thick Film 0603 13.7 Ohm 1% 1/10W ±100ppm/C Molded SMD Punched Carrier T/R - 590-ERJ-3EKF13R7V - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 13.7 Ohm 1% 1/10W ±100ppm/C Molded SMD Punched Carrier T/R
590-ERJ-3EKF13R7V
Res Thick Film 0603 13.7 Ohm 1% 1/10W ±100ppm/C Molded SMD Punched Carrier T/R 590-ERJ-3EKF13R7V
Res Thick Film 0603 13.7 Ohm 1% 1/10W ±100ppm/C Molded SMD Punched Carrier T/R

Res Thick Film 0603 13.7 Ohm 1% 1/10W ±100ppm/C Molded SMD Punched Carrier T/R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 51W9353 90W3121 590-ERJ-3EKF13R7V
Product Name Res, Thick Film, 13R7, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 13R7, 1%, 0.1W, 0603; Resistance Panasonic Res Thick Film 0603 13.7 Ohm 1% 1/10W ±100ppm/C Molded SMD Punched Carrier T/R
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 13.7 ohms 13.7 ohms 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details