Panasonic RES SMD 1.37K OHM 1% 1/10W 0603 ERJ-3EKF1371V

Description
RES SMD 1.37K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 1.37K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.37K OHM 1% 1/10W 0603 - 590-ERJ-3EKF1371V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.37K OHM 1% 1/10W 0603
590-ERJ-3EKF1371V
RES SMD 1.37K OHM 1% 1/10W 0603 590-ERJ-3EKF1371V
RES SMD 1.37K OHM 1% 1/10W 0603

RES SMD 1.37K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 1K37, 1%, 0.1W, 0603; Resistance Panasonic - 65T8335 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K37, 1%, 0.1W, 0603; Resistance Panasonic
65T8335
Res, Thick Film, 1K37, 1%, 0.1W, 0603; Resistance Panasonic 65T8335
RES, THICK FILM, 1K37, 1%, 0.1W, 0603; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K37, 1%, 0.1W, 0603; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K37, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7257 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K37, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7257
Res, Thick Film, 1K37, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7257
RES, THICK FILM, 1K37, 1%, 0.1W, 0603, REEL; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K37, 1%, 0.1W, 0603, REEL; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-3EKF1371V 65T8335 97W7257
Product Name RES SMD 1.37K OHM 1% 1/10W 0603 Res, Thick Film, 1K37, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 1K37, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 1370 ohms 1370 ohms 1370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details