Panasonic RES SMD 127 OHM 1% 1/10W 0603 ERJ-3EKF1270V

Description
RES SMD 127 OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 127 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 127 OHM 1% 1/10W 0603 - 590-ERJ-3EKF1270V - Utmel Electronic Limited
Hong Kong, China
RES SMD 127 OHM 1% 1/10W 0603
590-ERJ-3EKF1270V
RES SMD 127 OHM 1% 1/10W 0603 590-ERJ-3EKF1270V
RES SMD 127 OHM 1% 1/10W 0603

RES SMD 127 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 127R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4521 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 127R, 1%, 0.1W, 0603; Resistance Panasonic
53W4521
Res, Thick Film, 127R, 1%, 0.1W, 0603; Resistance Panasonic 53W4521
RES, THICK FILM, 127R, 1%, 0.1W, 0603; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 127R, 1%, 0.1W, 0603; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3EKF1270V 53W4521
Product Name RES SMD 127 OHM 1% 1/10W 0603 Res, Thick Film, 127R, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details