Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3EKF1243V

Description
Win Source Part Number: 1034051-ERJ-3EKF1243 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 124 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CRCW0603124KFKEA; RC0603FR-07124KL; AC0603FR-07124KL; RK73H1JTTD1243F; CRG0603F120K; CRCW0603130KFKEAERJ- 3EKF1243V.; ERJ3EKF1243V; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P124KHCT,ERJ3EKF1243 ,ERJ-3EKF1243,P124KH DKR,P124KHCT-NDR,P12 4KHTR-NDR,P124KHDKR- NDR,ERJ3EKF1243V,P12 4KHTR Base Product Number: ERJ-3EKF1
Request a Quote Datasheet
Description
Win Source Part Number: 1034051-ERJ-3EKF1243 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 124 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CRCW0603124KFKEA; RC0603FR-07124KL; AC0603FR-07124KL; RK73H1JTTD1243F; CRG0603F120K; CRCW0603130KFKEAERJ- 3EKF1243V.; ERJ3EKF1243V; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P124KHCT,ERJ3EKF1243 ,ERJ-3EKF1243,P124KH DKR,P124KHCT-NDR,P12 4KHTR-NDR,P124KHDKR- NDR,ERJ3EKF1243V,P12 4KHTR Base Product Number: ERJ-3EKF1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1034051-ERJ-3EKF1243V
Resistors - Chip Resistor - Surface Mount 1034051-ERJ-3EKF1243V
Win Source Part Number: 1034051-ERJ-3EKF1243 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 124 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CRCW0603124KFKEA; RC0603FR-07124KL; AC0603FR-07124KL; RK73H1JTTD1243F; CRG0603F120K; CRCW0603130KFKEAERJ- 3EKF1243V.; ERJ3EKF1243V; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P124KHCT,ERJ3EKF1243 ,ERJ-3EKF1243,P124KH DKR,P124KHCT-NDR,P12 4KHTR-NDR,P124KHDKR- NDR,ERJ3EKF1243V,P12 4KHTR Base Product Number: ERJ-3EKF1

Win Source Part Number: 1034051-ERJ-3EKF1243V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3EK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 124 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CRCW0603124KFKEA; RC0603FR-07124KL; AC0603FR-07124KL; RK73H1JTTD1243F; CRG0603F120K; CRCW0603130KFKEAERJ-3EKF1243V.; ERJ3EKF1243V;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P124KHCT,ERJ3EKF1243,ERJ-3EKF1243,P124KHDKR,P124KHCT-NDR,P124KHTR-NDR,P124KHDKR-NDR,ERJ3EKF1243V,P124KHTR
Base Product Number: ERJ-3EKF1

Buy Now Datasheet
Automotive SMD 0.1W Resistor - 52-ERJ-3EKF1243V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W Resistor
52-ERJ-3EKF1243V
Automotive SMD 0.1W Resistor 52-ERJ-3EKF1243V
0603 124kR 1% 0.1W SMD Chip Resistor, AEC-Q200 Product overview: ERJ-3EKF1243V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1243V can be used for catalog matching and distributor lookup.

0603 124kR 1% 0.1W SMD Chip Resistor, AEC-Q200 Product overview: ERJ-3EKF1243V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1243V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 124K, 1%, 0.1W, 0603; Resistance Panasonic - 65T8327 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124K, 1%, 0.1W, 0603; Resistance Panasonic
65T8327
Res, Thick Film, 124K, 1%, 0.1W, 0603; Resistance Panasonic 65T8327
RES, THICK FILM, 124K, 1%, 0.1W, 0603; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 124K, 1%, 0.1W, 0603; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 124K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7249 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7249
Res, Thick Film, 124K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7249
RES, THICK FILM, 124K, 1%, 0.1W, 0603, REEL; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 124K, 1%, 0.1W, 0603, REEL; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1034051-ERJ-3EKF1243V 52-ERJ-3EKF1243V 65T8327 97W7249
Product Name Resistors - Chip Resistor - Surface Mount Automotive SMD 0.1W Resistor Res, Thick Film, 124K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 124K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 124000 ohms 124000 ohms 124000 ohms 124000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573184 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD133JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details