Panasonic Chip Resistor - Surface Mount - ERJ-3EKF1242V ERJ-3EKF1242V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058229-ERJ-3EKF1242 V Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 75 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 558.8 µm Number of Terminations: 2 Resistance: 12.4 kΩ Power Rating: 100 mW Width: 787.4 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): 7170995; RC0603FR-0712K4L; RK73H1JTTD1242F; CRCW060312K4FKEB; RC0603FR-1312K4L; CRCW060312K0FKEA; CRCW060313K3FKEA-ERJ -3EKF1242V; ERJ-3EKF1242V.; ERJ3EKF1242V; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Power Dissipation: 100 mW
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058229-ERJ-3EKF1242 V Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 75 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 558.8 µm Number of Terminations: 2 Resistance: 12.4 kΩ Power Rating: 100 mW Width: 787.4 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): 7170995; RC0603FR-0712K4L; RK73H1JTTD1242F; CRCW060312K4FKEB; RC0603FR-1312K4L; CRCW060312K0FKEA; CRCW060313K3FKEA-ERJ -3EKF1242V; ERJ-3EKF1242V.; ERJ3EKF1242V; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Power Dissipation: 100 mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3EKF1242V - 1058229-ERJ-3EKF1242V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3EKF1242V
1058229-ERJ-3EKF1242V
Chip Resistor - Surface Mount - ERJ-3EKF1242V 1058229-ERJ-3EKF1242V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058229-ERJ-3EKF1242 V Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 75 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 558.8 µm Number of Terminations: 2 Resistance: 12.4 kΩ Power Rating: 100 mW Width: 787.4 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): 7170995; RC0603FR-0712K4L; RK73H1JTTD1242F; CRCW060312K4FKEB; RC0603FR-1312K4L; CRCW060312K0FKEA; CRCW060313K3FKEA-ERJ -3EKF1242V; ERJ-3EKF1242V.; ERJ3EKF1242V; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Power Dissipation: 100 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058229-ERJ-3EKF1242V
Packaging: Cut Tape
Features: Automotive AEC-Q200
Termination: SMD/SMT
Voltage Rating: 75 V
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 558.8 µm
Number of Terminations: 2
Resistance: 12.4 kΩ
Power Rating: 100 mW
Width: 787.4 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): 7170995; RC0603FR-0712K4L; RK73H1JTTD1242F; CRCW060312K4FKEB; RC0603FR-1312K4L; CRCW060312K0FKEA; CRCW060313K3FKEA-ERJ-3EKF1242V; ERJ-3EKF1242V.; ERJ3EKF1242V;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 800 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Max Power Dissipation: 100 mW

Buy Now
SMD 0.1W Resistor - 52-ERJ-3EKF1242V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W Resistor
52-ERJ-3EKF1242V
SMD 0.1W Resistor 52-ERJ-3EKF1242V
12.4kR 1% 0.1W 0603 SMD Chip Resistor Product overview: ERJ-3EKF1242V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1242V can be used for catalog matching and distributor lookup.

12.4kR 1% 0.1W 0603 SMD Chip Resistor Product overview: ERJ-3EKF1242V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1242V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 12K4, 1%, 0.1W, 0603; Resistance Panasonic - 65T8326 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K4, 1%, 0.1W, 0603; Resistance Panasonic
65T8326
Res, Thick Film, 12K4, 1%, 0.1W, 0603; Resistance Panasonic 65T8326
RES, THICK FILM, 12K4, 1%, 0.1W, 0603; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 12K4, 1%, 0.1W, 0603; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 12K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7248 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7248
Res, Thick Film, 12K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7248
RES, THICK FILM, 12K4, 1%, 0.1W, 0603, REEL; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 12K4, 1%, 0.1W, 0603, REEL; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1058229-ERJ-3EKF1242V 52-ERJ-3EKF1242V 65T8326 97W7248
Product Name Chip Resistor - Surface Mount - ERJ-3EKF1242V SMD 0.1W Resistor Res, Thick Film, 12K4, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 12K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 12400 ohms 12400 ohms 12400 ohms 12400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176758-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers