Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 2.2 µF Molded Tantalum Capacitors 20 V 1411 (3528 Metric) 3.5Ohm
Package / Case: 8-SMD, No Lead
RES, THICK FILM, 124R, 1%, 0.1W, 0603; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
RES, THICK FILM, 124R, 1%, 0.1W, 0603, REEL; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53W4520 | 51W9348 | |
| Product Name | Connectors,Interconnects | Res, Thick Film, 124R, 1%, 0.1W, 0603; Resistance Panasonic | Res, Thick Film, 124R, 1%, 0.1W, 0603, Reel; Resistance Panasonic |
| Technology / Construction | Wirewound | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 45000 ohms | 124 ohms | 124 ohms |
| Tolerance | 20 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 30 watts | 0.1000 watts | 0.1000 watts |
| Configuration | Single Resistor | Single Resistor |