Panasonic SMD 100mW 75V Resistor ERJ-3EKF1213V

Description
121kR 1% 0603 Thick Film SMD Resistor, 100mW, 75V Product overview: ERJ-3EKF1213V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1213V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
121kR 1% 0603 Thick Film SMD Resistor, 100mW, 75V Product overview: ERJ-3EKF1213V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1213V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW 75V Resistor - 52-ERJ-3EKF1213V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 75V Resistor
52-ERJ-3EKF1213V
SMD 100mW 75V Resistor 52-ERJ-3EKF1213V
121kR 1% 0603 Thick Film SMD Resistor, 100mW, 75V Product overview: ERJ-3EKF1213V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1213V can be used for catalog matching and distributor lookup.

121kR 1% 0603 Thick Film SMD Resistor, 100mW, 75V Product overview: ERJ-3EKF1213V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1213V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1337913-ERJ-3EKF1213V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1337913-ERJ-3EKF1213V
Resistors - Chip Resistor - Surface Mount 1337913-ERJ-3EKF1213V
Win Source Part Number: 1337913-ERJ-3EKF1213 V Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 121 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERJ-3EKF1

Win Source Part Number: 1337913-ERJ-3EKF1213V
Category: Resistors - Chip Resistor - Surface Mount
Series: ERJ-3EK
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 121 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERJ-3EKF1

Buy Now Datasheet
Res, Thick Film, 121K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7246 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 121K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7246
Res, Thick Film, 121K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7246
RES, THICK FILM, 121K, 1%, 0.1W, 0603, REEL; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 121K, 1%, 0.1W, 0603, REEL; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 121K, 1%, 0.1W, 0603; Resistance Panasonic - 65T8324 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 121K, 1%, 0.1W, 0603; Resistance Panasonic
65T8324
Res, Thick Film, 121K, 1%, 0.1W, 0603; Resistance Panasonic 65T8324
RES, THICK FILM, 121K, 1%, 0.1W, 0603; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 121K, 1%, 0.1W, 0603; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 121K OHM 1% 1/10W 0603 - 590-ERJ-3EKF1213V - Utmel Electronic Limited
Hong Kong, China
RES SMD 121K OHM 1% 1/10W 0603
590-ERJ-3EKF1213V
RES SMD 121K OHM 1% 1/10W 0603 590-ERJ-3EKF1213V
RES SMD 121K OHM 1% 1/10W 0603

RES SMD 121K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERJ-3EKF1213V 1337913-ERJ-3EKF1213V 97W7246 65T8324 590-ERJ-3EKF1213V
Product Name SMD 100mW 75V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 121K, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 121K, 1%, 0.1W, 0603; Resistance Panasonic RES SMD 121K OHM 1% 1/10W 0603
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 121000 ohms 121000 ohms 121000 ohms 121000 ohms 121000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data