Panasonic SMD 100mW 75V Resistor ERJ-3EKF1203V

Description
120kΩ 1% 100mW 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3EKF1203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1203V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120kΩ 1% 100mW 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3EKF1203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1203V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW 75V Resistor - 52-ERJ-3EKF1203V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 75V Resistor
52-ERJ-3EKF1203V
SMD 100mW 75V Resistor 52-ERJ-3EKF1203V
120kΩ 1% 100mW 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3EKF1203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1203V can be used for catalog matching and distributor lookup.

120kΩ 1% 100mW 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3EKF1203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1203V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: N-Channel 900 V 7A (Tc) 110W (Tc) Through Hole TO-247-3 Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: N-Channel 900 V 7A (Tc) 110W (Tc) Through Hole TO-247-3
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF1203V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF1203V
Chip Resistor - Surface Mount ERJ-3EKF1203V
RES SMD 120K OHM 1% 1/10W 0603

RES SMD 120K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 120K, 1%, 0.1W, 0603; Resistance Panasonic - 64R5316 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120K, 1%, 0.1W, 0603; Resistance Panasonic
64R5316
Res, Thick Film, 120K, 1%, 0.1W, 0603; Resistance Panasonic 64R5316
RES, THICK FILM, 120K, 1%, 0.1W, 0603; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 120K, 1%, 0.1W, 0603; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 120K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 90W3118 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
90W3118
Res, Thick Film, 120K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 90W3118
RES, THICK FILM, 120K, 1%, 0.1W, 0603, REEL; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 120K, 1%, 0.1W, 0603, REEL; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-3EKF1203V ERJ-3EKF1203V 64R5316 90W3118
Product Name SMD 100mW 75V Resistor Connectors,Interconnects Chip Resistor - Surface Mount Res, Thick Film, 120K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 120K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Resistance Range 120000 ohms 5 ohms 120000 ohms 120000 ohms 120000 ohms
Tolerance 1 +/- % 20 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details