Panasonic SMD 1.2 kOhm 100 mW Resistor ERJ-3EKF1201V

Description
SMD Chip Resistor, 1.2 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, Precision Product overview: ERJ-3EKF1201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1201V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Chip Resistor, 1.2 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, Precision Product overview: ERJ-3EKF1201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1201V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2 kOhm 100 mW Resistor - 52-ERJ-3EKF1201V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2 kOhm 100 mW Resistor
52-ERJ-3EKF1201V
SMD 1.2 kOhm 100 mW Resistor 52-ERJ-3EKF1201V
SMD Chip Resistor, 1.2 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, Precision Product overview: ERJ-3EKF1201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1201V can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 1.2 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, Precision Product overview: ERJ-3EKF1201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1201V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1162360-ERJ-3EKF1201V
Resistors - Chip Resistor - Surface Mount 1162360-ERJ-3EKF1201V
Win Source Part Number: 1162360-ERJ-3EKF1201 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.2 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERJ-3EKF1201V.; ERJ3EKF1201V; ERJ3EKF1201V.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P1.2KHTR-ND,P1.2KHCT ,P1.20KHTR,P1.2KHTR, P1.2KHCT-ND,P1.20KHD KR,P1.2KHDKR,P1.2KHD KR-ND,ERJ3EKF1201V,P 1.20KHCT Base Product Number: ERJ-3EKF1

Win Source Part Number: 1162360-ERJ-3EKF1201V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3EK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.2 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): ERJ-3EKF1201V.; ERJ3EKF1201V; ERJ3EKF1201V.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P1.2KHTR-ND,P1.2KHCT,P1.20KHTR,P1.2KHTR,P1.2KHCT-ND,P1.20KHDKR,P1.2KHDKR,P1.2KHDKR-ND,ERJ3EKF1201V,P1.20KHCT
Base Product Number: ERJ-3EKF1

Buy Now Datasheet
Res, Thick Film, 1K2, 1%, 0.1W, 0603; Resistance Panasonic - 64R5314 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 1%, 0.1W, 0603; Resistance Panasonic
64R5314
Res, Thick Film, 1K2, 1%, 0.1W, 0603; Resistance Panasonic 64R5314
RES, THICK FILM, 1K2, 1%, 0.1W, 0603; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K2, 1%, 0.1W, 0603; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 90W3116 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic
90W3116
Res, Thick Film, 1K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic 90W3116
RES, THICK FILM, 1K2, 1%, 0.1W, 0603, REEL; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K2, 1%, 0.1W, 0603, REEL; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-3EKF1201V 1162360-ERJ-3EKF1201V 64R5314 90W3116
Product Name SMD 1.2 kOhm 100 mW Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K2, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 1K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Resistance Range 1200 ohms 1200 ohms 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD683GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details