Panasonic SMD 120 Ohm 100mW Resistor ERJ-3EKF1200V

Description
120 Ohm 1% 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF1200V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1200V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120 Ohm 1% 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF1200V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1200V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 120 Ohm 100mW Resistor - 52-ERJ-3EKF1200V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120 Ohm 100mW Resistor
52-ERJ-3EKF1200V
SMD 120 Ohm 100mW Resistor 52-ERJ-3EKF1200V
120 Ohm 1% 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF1200V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1200V can be used for catalog matching and distributor lookup.

120 Ohm 1% 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF1200V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1200V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 120R, 1%, 0.1W, 0603; Resistance Panasonic - 64R5313 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.1W, 0603; Resistance Panasonic
64R5313
Res, Thick Film, 120R, 1%, 0.1W, 0603; Resistance Panasonic 64R5313
RES, THICK FILM, 120R, 1%, 0.1W, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.1W, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-3EKF1200V 64R5313
Product Name SMD 120 Ohm 100mW Resistor Res, Thick Film, 120R, 1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details