Panasonic RES SMD 11.8 OHM 1% 1/10W 0603 ERJ-3EKF11R8V

Description
RES SMD 11.8 OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 11.8 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 11.8 OHM 1% 1/10W 0603 - 590-ERJ-3EKF11R8V - Utmel Electronic Limited
Hong Kong, China
RES SMD 11.8 OHM 1% 1/10W 0603
590-ERJ-3EKF11R8V
RES SMD 11.8 OHM 1% 1/10W 0603 590-ERJ-3EKF11R8V
RES SMD 11.8 OHM 1% 1/10W 0603

RES SMD 11.8 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 11R8, 1%, 0.1W, 0603; Resistance Panasonic - 90W3108 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11R8, 1%, 0.1W, 0603; Resistance Panasonic
90W3108
Res, Thick Film, 11R8, 1%, 0.1W, 0603; Resistance Panasonic 90W3108
RES, THICK FILM, 11R8, 1%, 0.1W, 0603; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 11R8, 1%, 0.1W, 0603; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 11R8, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9334 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11R8, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9334
Res, Thick Film, 11R8, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9334
RES, THICK FILM, 11R8, 1%, 0.1W, 0603, REEL; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 11R8, 1%, 0.1W, 0603, REEL; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-3EKF11R8V 90W3108 51W9334
Product Name RES SMD 11.8 OHM 1% 1/10W 0603 Res, Thick Film, 11R8, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 11R8, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 11.8 ohms 11.8 ohms 11.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details