Panasonic Res, Thick Film, 11K5, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF1152V

Description
RES, THICK FILM, 11K5, 1%, 0.1W, 0603; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 11K5, 1%, 0.1W, 0603; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 11K5, 1%, 0.1W, 0603; Resistance Panasonic - 65T8320 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K5, 1%, 0.1W, 0603; Resistance Panasonic
65T8320
Res, Thick Film, 11K5, 1%, 0.1W, 0603; Resistance Panasonic 65T8320
RES, THICK FILM, 11K5, 1%, 0.1W, 0603; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 11K5, 1%, 0.1W, 0603; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 11K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7242 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7242
Res, Thick Film, 11K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7242
RES, THICK FILM, 11K5, 1%, 0.1W, 0603, REEL; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 11K5, 1%, 0.1W, 0603, REEL; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
RES SMD 11.5K OHM 1% 1/10W 0603 - 590-ERJ-3EKF1152V - Utmel Electronic Limited
Hong Kong, China
RES SMD 11.5K OHM 1% 1/10W 0603
590-ERJ-3EKF1152V
RES SMD 11.5K OHM 1% 1/10W 0603 590-ERJ-3EKF1152V
RES SMD 11.5K OHM 1% 1/10W 0603

RES SMD 11.5K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 65T8320 97W7242 590-ERJ-3EKF1152V
Product Name Res, Thick Film, 11K5, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 11K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic RES SMD 11.5K OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 11500 ohms 11500 ohms 11500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details