Panasonic Res, Thick Film, 11K3, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF1132V

Description
RES, THICK FILM, 11K3, 1%, 0.1W, 0603; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 11K3, 1%, 0.1W, 0603; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 11K3, 1%, 0.1W, 0603; Resistance Panasonic - 65T8318 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K3, 1%, 0.1W, 0603; Resistance Panasonic
65T8318
Res, Thick Film, 11K3, 1%, 0.1W, 0603; Resistance Panasonic 65T8318
RES, THICK FILM, 11K3, 1%, 0.1W, 0603; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 11K3, 1%, 0.1W, 0603; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 11K3, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7240 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K3, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7240
Res, Thick Film, 11K3, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7240
RES, THICK FILM, 11K3, 1%, 0.1W, 0603, REEL; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 11K3, 1%, 0.1W, 0603, REEL; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8318 97W7240
Product Name Res, Thick Film, 11K3, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 11K3, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 11300 ohms 11300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers