Panasonic Thick Film Chip Res, 0603, 1%, Precision; 1.1Mohm, 7 Inch Reel Rohs Compliant Panasonic ERJ-3EKF1104V

Description
THICK FILM CHIP RES, 0603, 1%, PRECISION; 1.1MOHM, 7 INCH REEL ROHS COMPLIANT: YES
Datasheet
Description
THICK FILM CHIP RES, 0603, 1%, PRECISION; 1.1MOHM, 7 INCH REEL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Res, 0603, 1%, Precision; 1.1Mohm, 7 Inch Reel Rohs Compliant Panasonic - 79AH2301 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0603, 1%, Precision; 1.1Mohm, 7 Inch Reel Rohs Compliant Panasonic
79AH2301
Thick Film Chip Res, 0603, 1%, Precision; 1.1Mohm, 7 Inch Reel Rohs Compliant Panasonic 79AH2301
THICK FILM CHIP RES, 0603, 1%, PRECISION; 1.1MOHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0603, 1%, PRECISION; 1.1MOHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, Thick Film, 1M1, 1%, 0.1W, 0603; Resistance Panasonic - 53W4512 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M1, 1%, 0.1W, 0603; Resistance Panasonic
53W4512
Res, Thick Film, 1M1, 1%, 0.1W, 0603; Resistance Panasonic 53W4512
RES, THICK FILM, 1M1, 1%, 0.1W, 0603; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1M1, 1%, 0.1W, 0603; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 79AH2301 53W4512
Product Name Thick Film Chip Res, 0603, 1%, Precision; 1.1Mohm, 7 Inch Reel Rohs Compliant Panasonic Res, Thick Film, 1M1, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details