Panasonic RES SMD 102K OHM 1% 1/10W 0603 ERJ-3EKF1023V

Description
RES SMD 102K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 102K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 102K OHM 1% 1/10W 0603 - 590-ERJ-3EKF1023V - Utmel Electronic Limited
Hong Kong, China
RES SMD 102K OHM 1% 1/10W 0603
590-ERJ-3EKF1023V
RES SMD 102K OHM 1% 1/10W 0603 590-ERJ-3EKF1023V
RES SMD 102K OHM 1% 1/10W 0603

RES SMD 102K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 102K, 1%, 0.1W, 0603; Resistance Panasonic - 65T8310 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 102K, 1%, 0.1W, 0603; Resistance Panasonic
65T8310
Res, Thick Film, 102K, 1%, 0.1W, 0603; Resistance Panasonic 65T8310
RES, THICK FILM, 102K, 1%, 0.1W, 0603; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 102K, 1%, 0.1W, 0603; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 102K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7232 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 102K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7232
Res, Thick Film, 102K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7232
RES, THICK FILM, 102K, 1%, 0.1W, 0603, REEL; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 102K, 1%, 0.1W, 0603, REEL; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-3EKF1023V 65T8310 97W7232
Product Name RES SMD 102K OHM 1% 1/10W 0603 Res, Thick Film, 102K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 102K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 102000 ohms 102000 ohms 102000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details