Panasonic Res, Thick Film, 102R, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF1020V

Description
RES, THICK FILM, 102R, 1%, 0.1W, 0603; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 102R, 1%, 0.1W, 0603; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 102R, 1%, 0.1W, 0603; Resistance Panasonic - 90W3103 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 102R, 1%, 0.1W, 0603; Resistance Panasonic
90W3103
Res, Thick Film, 102R, 1%, 0.1W, 0603; Resistance Panasonic 90W3103
RES, THICK FILM, 102R, 1%, 0.1W, 0603; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 102R, 1%, 0.1W, 0603; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 102 OHM 1% 1/10W 0603 - 590-ERJ-3EKF1020V - Utmel Electronic Limited
Hong Kong, China
RES SMD 102 OHM 1% 1/10W 0603
590-ERJ-3EKF1020V
RES SMD 102 OHM 1% 1/10W 0603 590-ERJ-3EKF1020V
RES SMD 102 OHM 1% 1/10W 0603

RES SMD 102 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 90W3103 590-ERJ-3EKF1020V
Product Name Res, Thick Film, 102R, 1%, 0.1W, 0603; Resistance Panasonic RES SMD 102 OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 102 ohms 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details