Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3EKF1001V

Description
Win Source Part Number: 960255-ERJ-3EKF1001V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): 8-1614350-1; RC0603FR-071KL; CRG0603F1K0; CRCW06031K00FKEA; CRCW06031K00FKEC; RC0603FR-131KL; RK73H1JTTD1001FERJ 3EKF1001V; ERJ-3EKF1001V.; ERJ3EKF1001V; ERJ3EKF1001V.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P1.00KHCT,P1.00KHTR, ERJ3EKF1001,P1.00KHD KR-NDR,ERJ-3EKF1001, P1.00KHDKR,P1.00KHTR -NDR,ERJ3EKF1001V,P1 .00KHCT-NDR Base Product Number: ERJ-3EKF1
Request a Quote Datasheet
Description
Win Source Part Number: 960255-ERJ-3EKF1001V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): 8-1614350-1; RC0603FR-071KL; CRG0603F1K0; CRCW06031K00FKEA; CRCW06031K00FKEC; RC0603FR-131KL; RK73H1JTTD1001FERJ 3EKF1001V; ERJ-3EKF1001V.; ERJ3EKF1001V; ERJ3EKF1001V.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P1.00KHCT,P1.00KHTR, ERJ3EKF1001,P1.00KHD KR-NDR,ERJ-3EKF1001, P1.00KHDKR,P1.00KHTR -NDR,ERJ3EKF1001V,P1 .00KHCT-NDR Base Product Number: ERJ-3EKF1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
960255-ERJ-3EKF1001V
Resistors - Chip Resistor - Surface Mount 960255-ERJ-3EKF1001V
Win Source Part Number: 960255-ERJ-3EKF1001V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): 8-1614350-1; RC0603FR-071KL; CRG0603F1K0; CRCW06031K00FKEA; CRCW06031K00FKEC; RC0603FR-131KL; RK73H1JTTD1001FERJ 3EKF1001V; ERJ-3EKF1001V.; ERJ3EKF1001V; ERJ3EKF1001V.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P1.00KHCT,P1.00KHTR, ERJ3EKF1001,P1.00KHD KR-NDR,ERJ-3EKF1001, P1.00KHDKR,P1.00KHTR -NDR,ERJ3EKF1001V,P1 .00KHCT-NDR Base Product Number: ERJ-3EKF1

Win Source Part Number: 960255-ERJ-3EKF1001V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3EK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): 8-1614350-1; RC0603FR-071KL; CRG0603F1K0; CRCW06031K00FKEA; CRCW06031K00FKEC; RC0603FR-131KL; RK73H1JTTD1001FERJ 3EKF1001V; ERJ-3EKF1001V.; ERJ3EKF1001V; ERJ3EKF1001V.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P1.00KHCT,P1.00KHTR,ERJ3EKF1001,P1.00KHDKR-NDR,ERJ-3EKF1001,P1.00KHDKR,P1.00KHTR-NDR,ERJ3EKF1001V,P1.00KHCT-NDR
Base Product Number: ERJ-3EKF1

Buy Now Datasheet
SMD 100mW 75V Resistor - 52-ERJ-3EKF1001V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 75V Resistor
52-ERJ-3EKF1001V
SMD 100mW 75V Resistor 52-ERJ-3EKF1001V
1kR 1% 0603 Thick Film SMD Resistor, 100mW, 75V Product overview: ERJ-3EKF1001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1001V can be used for catalog matching and distributor lookup.

1kR 1% 0603 Thick Film SMD Resistor, 100mW, 75V Product overview: ERJ-3EKF1001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1001V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF1001V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF1001V
Chip Resistor - Surface Mount ERJ-3EKF1001V
RES SMD 1K OHM 1% 1/10W 0603

RES SMD 1K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 1K, 1%, 0.1W, 0603; Resistance Panasonic - 64R5308 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.1W, 0603; Resistance Panasonic
64R5308
Res, Thick Film, 1K, 1%, 0.1W, 0603; Resistance Panasonic 64R5308
RES, THICK FILM, 1K, 1%, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 90W3099 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
90W3099
Res, Thick Film, 1K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 90W3099
RES, THICK FILM, 1K, 1%, 0.1W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.1W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 960255-ERJ-3EKF1001V 52-ERJ-3EKF1001V ERJ-3EKF1001V 64R5308 90W3099
Product Name Resistors - Chip Resistor - Surface Mount SMD 100mW 75V Resistor Chip Resistor - Surface Mount Res, Thick Film, 1K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 1K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details