Panasonic SMD 100 Ohm 75V 0.1W Resistor ERJ-3EKF1000V

Description
100 Ohm 1% 0603 Thick Film SMD Resistor 75V 0.1W Product overview: ERJ-3EKF1000V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1000V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 Ohm 1% 0603 Thick Film SMD Resistor 75V 0.1W Product overview: ERJ-3EKF1000V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1000V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100 Ohm 75V 0.1W Resistor - 52-ERJ-3EKF1000V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 75V 0.1W Resistor
52-ERJ-3EKF1000V
SMD 100 Ohm 75V 0.1W Resistor 52-ERJ-3EKF1000V
100 Ohm 1% 0603 Thick Film SMD Resistor 75V 0.1W Product overview: ERJ-3EKF1000V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1000V can be used for catalog matching and distributor lookup.

100 Ohm 1% 0603 Thick Film SMD Resistor 75V 0.1W Product overview: ERJ-3EKF1000V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF1000V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237226-ERJ-3EKF1000V
Resistors - Chip Resistor - Surface Mount 1237226-ERJ-3EKF1000V
Win Source Part Number: 1237226-ERJ-3EKF1000 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P100HTRR,ERJ3EKF1000 ,Q8322667,P100HCT,ER J-3EKF1000,P100HDKRR ,P100HCTR,P100HDKR,E RJ3EKF1000V,P100HTR Base Product Number: ERJ-3EKF1

Win Source Part Number: 1237226-ERJ-3EKF1000V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3EK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P100HTRR,ERJ3EKF1000,Q8322667,P100HCT,ERJ-3EKF1000,P100HDKRR,P100HCTR,P100HDKR,ERJ3EKF1000V,P100HTR
Base Product Number: ERJ-3EKF1

Buy Now Datasheet
Res, Thick Film, 100R, 1%, 0.1W, 0603; Resistance Panasonic - 64R5307 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.1W, 0603; Resistance Panasonic
64R5307
Res, Thick Film, 100R, 1%, 0.1W, 0603; Resistance Panasonic 64R5307
RES, THICK FILM, 100R, 1%, 0.1W, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.1W, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 90W3098 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
90W3098
Res, Thick Film, 100R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 90W3098
RES, THICK FILM, 100R, 1%, 0.1W, 0603, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.1W, 0603, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF1000V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF1000V
Chip Resistor - Surface Mount ERJ-3EKF1000V
RES SMD 100 OHM 1% 1/10W 0603

RES SMD 100 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-3EKF1000V 1237226-ERJ-3EKF1000V 64R5307 90W3098 ERJ-3EKF1000V
Product Name SMD 100 Ohm 75V 0.1W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 100R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 100R, 1%, 0.1W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details