Panasonic Res, R062, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic ERJ-3BWFR062V

Description
RES, R062, 1%, 0.33W, THICK FILM, 0603; Resistance:0.062ohm; Product Range:ERJ3BW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes
Datasheet
Description
RES, R062, 1%, 0.33W, THICK FILM, 0603; Resistance:0.062ohm; Product Range:ERJ3BW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R062, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic - 73R4969 - Newark, An Avnet Company
Chicago, IL, United States
Res, R062, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic
73R4969
Res, R062, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic 73R4969
RES, R062, 1%, 0.33W, THICK FILM, 0603; Resistance:0.062ohm; Product Range:ERJ3BW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

RES, R062, 1%, 0.33W, THICK FILM, 0603; Resistance:0.062ohm; Product Range:ERJ3BW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Res, R062, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic - 57AK2251 - Newark, An Avnet Company
Chicago, IL, United States
Res, R062, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic
57AK2251
Res, R062, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic 57AK2251
RES, R062, 1%, 0.33W, THICK FILM, 0603; Resistance:0.062ohm; Product Range:ERJ3BW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

RES, R062, 1%, 0.33W, THICK FILM, 0603; Resistance:0.062ohm; Product Range:ERJ3BW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73R4969
Product Name Res, R062, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details