Panasonic Thick Film Resistor, 0.047Ohm, 1%, 0603, Full Reel; Resistance Panasonic ERJ-3BWFR047V

Description
THICK FILM RESISTOR, 0.047OHM, 1%, 0603, FULL REEL; Resistance:0.047ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 0.047OHM, 1%, 0603, FULL REEL; Resistance:0.047ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.047Ohm, 1%, 0603, Full Reel; Resistance Panasonic - 05X8859 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.047Ohm, 1%, 0603, Full Reel; Resistance Panasonic
05X8859
Thick Film Resistor, 0.047Ohm, 1%, 0603, Full Reel; Resistance Panasonic 05X8859
THICK FILM RESISTOR, 0.047OHM, 1%, 0603, FULL REEL; Resistance:0.047ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.047OHM, 1%, 0603, FULL REEL; Resistance:0.047ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.047Ohm, 1%, 0603; Resistance Panasonic - 73R4966 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.047Ohm, 1%, 0603; Resistance Panasonic
73R4966
Thick Film Resistor, 0.047Ohm, 1%, 0603; Resistance Panasonic 73R4966
THICK FILM RESISTOR, 0.047OHM, 1%, 0603; Resistance:0.047ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.047OHM, 1%, 0603; Resistance:0.047ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8859
Product Name Thick Film Resistor, 0.047Ohm, 1%, 0603, Full Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers