Panasonic 0.039 OHM 3W Resistor ERJ-3BWFR039V

Description
RES 0.039 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR039V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.039 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR039V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.039 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR039V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.039 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR039V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.039 OHM 3W Resistor - 52-ERJ-3BWFR039V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.039 OHM 3W Resistor
52-ERJ-3BWFR039V
0.039 OHM 3W Resistor 52-ERJ-3BWFR039V
RES 0.039 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR039V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.039 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR039V can be used for catalog matching and distributor lookup.

RES 0.039 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR039V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.039 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR039V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.039Ohm, 1%, 0603, Full Reel; Resistance Panasonic - 05X8858 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.039Ohm, 1%, 0603, Full Reel; Resistance Panasonic
05X8858
Thick Film Resistor, 0.039Ohm, 1%, 0603, Full Reel; Resistance Panasonic 05X8858
THICK FILM RESISTOR, 0.039OHM, 1%, 0603, FULL REEL; Resistance:0.039ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.039OHM, 1%, 0603, FULL REEL; Resistance:0.039ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-3BWFR039V 05X8858
Product Name 0.039 OHM 3W Resistor Thick Film Resistor, 0.039Ohm, 1%, 0603, Full Reel; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 0.0390 ohms 0.0390 ohms
Power Rating 0.3300 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details