Panasonic 0.036 OHM 3W Resistor ERJ-3BWFR036V

Description
RES 0.036 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR036V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.036 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.036 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR036V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.036 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR036V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.036 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.036 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR036V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.036 OHM 3W Resistor - 52-ERJ-3BWFR036V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.036 OHM 3W Resistor
52-ERJ-3BWFR036V
0.036 OHM 3W Resistor 52-ERJ-3BWFR036V
RES 0.036 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR036V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.036 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.036 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR036V can be used for catalog matching and distributor lookup.

RES 0.036 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR036V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.036 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.036 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR036V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, R036, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic - 73R4963 - Newark, An Avnet Company
Chicago, IL, United States
Res, R036, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic
73R4963
Res, R036, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic 73R4963
RES, R036, 1%, 0.33W, THICK FILM, 0603; Resistance:0.036ohm; Product Range:ERJ3BW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

RES, R036, 1%, 0.33W, THICK FILM, 0603; Resistance:0.036ohm; Product Range:ERJ3BW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Res, R036, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic - 57AK2248 - Newark, An Avnet Company
Chicago, IL, United States
Res, R036, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic
57AK2248
Res, R036, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic 57AK2248
RES, R036, 1%, 0.33W, THICK FILM, 0603; Resistance:0.036ohm; Product Range:ERJ3BW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

RES, R036, 1%, 0.33W, THICK FILM, 0603; Resistance:0.036ohm; Product Range:ERJ3BW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-3BWFR036V 73R4963
Product Name 0.036 OHM 3W Resistor Res, R036, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 0.0360 ohms 0.0360 ohms
Power Rating 0.3300 watts 0.3300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details