Panasonic Thick Film Resistor, 0.033Ohm, 1%, 0603, Full Reel; Resistance Panasonic ERJ-3BWFR033V

Description
THICK FILM RESISTOR, 0.033OHM, 1%, 0603, FULL REEL; Resistance:0.033ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 0.033OHM, 1%, 0603, FULL REEL; Resistance:0.033ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.033Ohm, 1%, 0603, Full Reel; Resistance Panasonic - 05X8857 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.033Ohm, 1%, 0603, Full Reel; Resistance Panasonic
05X8857
Thick Film Resistor, 0.033Ohm, 1%, 0603, Full Reel; Resistance Panasonic 05X8857
THICK FILM RESISTOR, 0.033OHM, 1%, 0603, FULL REEL; Resistance:0.033ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.033OHM, 1%, 0603, FULL REEL; Resistance:0.033ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.033Ohm, 1%, 0603; Resistance Panasonic - 56W0587 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.033Ohm, 1%, 0603; Resistance Panasonic
56W0587
Thick Film Resistor, 0.033Ohm, 1%, 0603; Resistance Panasonic 56W0587
THICK FILM RESISTOR, 0.033OHM, 1%, 0603; Resistance:0.033ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.033OHM, 1%, 0603; Resistance:0.033ohm; Product Range:ERJ3B Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8857 56W0587
Product Name Thick Film Resistor, 0.033Ohm, 1%, 0603, Full Reel; Resistance Panasonic Thick Film Resistor, 0.033Ohm, 1%, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 0.0330 ohms 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details