Panasonic 0.03 OHM 3W Resistor ERJ-3BWFR030V

Description
RES 0.03 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR030V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR030V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.03 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR030V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR030V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.03 OHM 3W Resistor - 52-ERJ-3BWFR030V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.03 OHM 3W Resistor
52-ERJ-3BWFR030V
0.03 OHM 3W Resistor 52-ERJ-3BWFR030V
RES 0.03 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR030V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR030V can be used for catalog matching and distributor lookup.

RES 0.03 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR030V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR030V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, R03, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic - 73R4962 - Newark, An Avnet Company
Chicago, IL, United States
Res, R03, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic
73R4962
Res, R03, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic 73R4962
RES, R03, 1%, 0.33W, THICK FILM, 0603; Resistance:0.03ohm; Product Range:ERJ3BW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R03, 1%, 0.33W, THICK FILM, 0603; Resistance:0.03ohm; Product Range:ERJ3BW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Res, R03, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic - 57AK2247 - Newark, An Avnet Company
Chicago, IL, United States
Res, R03, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic
57AK2247
Res, R03, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic 57AK2247
RES, R03, 1%, 0.33W, THICK FILM, 0603; Resistance:0.03ohm; Product Range:ERJ3BW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RES, R03, 1%, 0.33W, THICK FILM, 0603; Resistance:0.03ohm; Product Range:ERJ3BW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-3BWFR030V 73R4962
Product Name 0.03 OHM 3W Resistor Res, R03, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 0.0300 ohms 0.0300 ohms
Power Rating 0.3300 watts 0.3300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details