Panasonic 0.025 OHM 3W Resistor ERJ-3BWFR025V

Description
RES 0.025 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR025V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.025 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR025V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.025 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR025V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.025 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR025V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.025 OHM 3W Resistor - 52-ERJ-3BWFR025V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.025 OHM 3W Resistor
52-ERJ-3BWFR025V
0.025 OHM 3W Resistor 52-ERJ-3BWFR025V
RES 0.025 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR025V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.025 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR025V can be used for catalog matching and distributor lookup.

RES 0.025 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR025V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.025 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR025V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, R025, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic - 57AK2246 - Newark, An Avnet Company
Chicago, IL, United States
Res, R025, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic
57AK2246
Res, R025, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic 57AK2246
RES, R025, 1%, 0.33W, THICK FILM, 0603; Resistance:0.025ohm; Product Range:ERJ3BW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

RES, R025, 1%, 0.33W, THICK FILM, 0603; Resistance:0.025ohm; Product Range:ERJ3BW Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-3BWFR025V 57AK2246
Product Name 0.025 OHM 3W Resistor Res, R025, 1%, 0.33W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 0.0250 ohms 0.0250 ohms
Power Rating 0.3300 watts 0.3300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details