Panasonic 0.024 OHM 3W Resistor ERJ-3BWFR024V

Description
RES 0.024 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR024V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.024 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.024 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR024V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.024 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR024V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.024 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.024 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR024V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.024 OHM 3W Resistor - 52-ERJ-3BWFR024V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.024 OHM 3W Resistor
52-ERJ-3BWFR024V
0.024 OHM 3W Resistor 52-ERJ-3BWFR024V
RES 0.024 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR024V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.024 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.024 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR024V can be used for catalog matching and distributor lookup.

RES 0.024 OHM 1% 1/3W 0603 Product overview: ERJ-3BWFR024V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.024 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.024 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3BWFR024V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-3BWFR024V
Product Name 0.024 OHM 3W Resistor
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 0.0240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers